Generation Brands Surface Landscape Light OL1808WP

Description
SQUARE TOP TYPE ALUMINUM (BODY) MATERIAL 11-3/4 INCH W X 21 INCH H SIZE WEATHERED PATINA (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE PRAIRIE HOUSE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
SQUARE TOP TYPE ALUMINUM (BODY) MATERIAL 11-3/4 INCH W X 21 INCH H SIZE WEATHERED PATINA (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE PRAIRIE HOUSE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL1808WP - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL1808WP
Surface Landscape Light OL1808WP
SQUARE TOP TYPE ALUMINUM (BODY) MATERIAL 11-3/4 INCH W X 21 INCH H SIZE WEATHERED PATINA (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE PRAIRIE HOUSE BRAND WIRE LENGTH 12 INCH
  • SQUARE TOP TYPE
  • ALUMINUM (BODY) MATERIAL
  • 11-3/4 INCH W X 21 INCH H SIZE
  • WEATHERED PATINA (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • PRAIRIE HOUSE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1808WP
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details