Generation Brands Outdoor Wall Light OL1800WP

Description
7 INCH W X 9-3/4 INCH D X 11-1/2 INCH H SIZE WEATHERED PATINA FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRAIRIE HOUSE BRAND BACKPLATE SIZE 4-5/8 INCH W X 10-3/8 INCH H CENTER OF OUTLET BOX UP 4 INCH CENTER OF OUTLET BOX DOWN 7-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
7 INCH W X 9-3/4 INCH D X 11-1/2 INCH H SIZE WEATHERED PATINA FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRAIRIE HOUSE BRAND BACKPLATE SIZE 4-5/8 INCH W X 10-3/8 INCH H CENTER OF OUTLET BOX UP 4 INCH CENTER OF OUTLET BOX DOWN 7-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL1800WP - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL1800WP
Outdoor Wall Light OL1800WP
7 INCH W X 9-3/4 INCH D X 11-1/2 INCH H SIZE WEATHERED PATINA FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRAIRIE HOUSE BRAND BACKPLATE SIZE 4-5/8 INCH W X 10-3/8 INCH H CENTER OF OUTLET BOX UP 4 INCH CENTER OF OUTLET BOX DOWN 7-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 7 INCH W X 9-3/4 INCH D X 11-1/2 INCH H SIZE
  • WEATHERED PATINA FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PRAIRIE HOUSE BRAND
  • BACKPLATE SIZE 4-5/8 INCH W X 10-3/8 INCH H
  • CENTER OF OUTLET BOX UP 4 INCH
  • CENTER OF OUTLET BOX DOWN 7-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1800WP
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details