Generation Brands Outdoor Wall Light OL17005DWO/ORB

Description
6-1/2 INCH W X 5 INCH D X 15 INCH H SIZE DARK WEATHERED OAK/OIL RUBBED BRONZE FINISH ETL APPROVAL NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (PANEL) REFRACTOR/LENS TYPE CONNECTION TYPE MOUNTED TO BOX BACK PLATE SIZE 3/4 INCH D X 14 INCH H WIRE LENGTH 8 INCH APPLICATION WET LOCATION
Datasheet
Description
6-1/2 INCH W X 5 INCH D X 15 INCH H SIZE DARK WEATHERED OAK/OIL RUBBED BRONZE FINISH ETL APPROVAL NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (PANEL) REFRACTOR/LENS TYPE CONNECTION TYPE MOUNTED TO BOX BACK PLATE SIZE 3/4 INCH D X 14 INCH H WIRE LENGTH 8 INCH APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL17005DWO/ORB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL17005DWO/ORB
Outdoor Wall Light OL17005DWO/ORB
6-1/2 INCH W X 5 INCH D X 15 INCH H SIZE DARK WEATHERED OAK/OIL RUBBED BRONZE FINISH ETL APPROVAL NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (PANEL) REFRACTOR/LENS TYPE CONNECTION TYPE MOUNTED TO BOX BACK PLATE SIZE 3/4 INCH D X 14 INCH H WIRE LENGTH 8 INCH APPLICATION WET LOCATION
  • 6-1/2 INCH W X 5 INCH D X 15 INCH H SIZE
  • DARK WEATHERED OAK/OIL RUBBED BRONZE FINISH
  • ETL APPROVAL
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (PANEL) REFRACTOR/LENS TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • BACK PLATE SIZE 3/4 INCH D X 14 INCH H
  • WIRE LENGTH 8 INCH
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL17005DWO/ORB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details