6-3/4 INCH W X 6-1/2 INCH D X 13-5/8 INCH H SIZE
GILDED BRONZE FINISH
NO LAMP INCLUDED
(2) CANDELABRA BASE TYPE B TORPEDO INCANDESCENT LAMP TYPE
60 W LAMP WATTAGE
STONE HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
CLEAR SEEDED GLASS REFRACTOR/LENS TYPE
CONNECTION TYPE MOUNTED TO BOX
WIRE LENGTH 8 INCH
APPLICATION WET LOCATION
Generation Brands
Done
Description
6-3/4 INCH W X 6-1/2 INCH D X 13-5/8 INCH H SIZE
GILDED BRONZE FINISH
NO LAMP INCLUDED
(2) CANDELABRA BASE TYPE B TORPEDO INCANDESCENT LAMP TYPE
60 W LAMP WATTAGE
STONE HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
CLEAR SEEDED GLASS REFRACTOR/LENS TYPE
CONNECTION TYPE MOUNTED TO BOX
WIRE LENGTH 8 INCH
APPLICATION WET LOCATION
6-3/4 INCH W X 6-1/2 INCH D X 13-5/8 INCH H SIZE
GILDED BRONZE FINISH
NO LAMP INCLUDED
(2) CANDELABRA BASE TYPE B TORPEDO INCANDESCENT LAMP TYPE
60 W LAMP WATTAGE
STONE HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
CLEAR SEEDED GLASS REFRACTOR/LENS TYPE
CONNECTION TYPE MOUNTED TO BOX
WIRE LENGTH 8 INCH
APPLICATION WET LOCATION
6-3/4 INCH W X 6-1/2 INCH D X 13-5/8 INCH H SIZE
GILDED BRONZE FINISH
NO LAMP INCLUDED
(2) CANDELABRA BASE TYPE B TORPEDO INCANDESCENT LAMP TYPE