Generation Brands Outdoor Wall Light OL10600HTCP

Description
7 INCH W X 7-1/4 INCH D X 16-1/2 INCH H SIZE HERITAGE COPPER FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE STONE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED/CLEAR SEEDED GLASS REFRACTOR/LENS TYPE CONNECTION TYPE MOUNTED TO BOX BACK PLATE SIZE 4.5 INCH W X 5.5 INCH H TOP MOUNT SIZE 9.625 INCH WIRE LENGTH 8 INCH APPLICATION WET LOCATION
Description
7 INCH W X 7-1/4 INCH D X 16-1/2 INCH H SIZE HERITAGE COPPER FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE STONE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED/CLEAR SEEDED GLASS REFRACTOR/LENS TYPE CONNECTION TYPE MOUNTED TO BOX BACK PLATE SIZE 4.5 INCH W X 5.5 INCH H TOP MOUNT SIZE 9.625 INCH WIRE LENGTH 8 INCH APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL10600HTCP - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL10600HTCP
Outdoor Wall Light OL10600HTCP
7 INCH W X 7-1/4 INCH D X 16-1/2 INCH H SIZE HERITAGE COPPER FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE STONE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED/CLEAR SEEDED GLASS REFRACTOR/LENS TYPE CONNECTION TYPE MOUNTED TO BOX BACK PLATE SIZE 4.5 INCH W X 5.5 INCH H TOP MOUNT SIZE 9.625 INCH WIRE LENGTH 8 INCH APPLICATION WET LOCATION
  • 7 INCH W X 7-1/4 INCH D X 16-1/2 INCH H SIZE
  • HERITAGE COPPER FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 75 W LAMP WATTAGE
  • STONE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • OPAL ETCHED/CLEAR SEEDED GLASS REFRACTOR/LENS TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • BACK PLATE SIZE 4.5 INCH W X 5.5 INCH H
  • TOP MOUNT SIZE 9.625 INCH
  • WIRE LENGTH 8 INCH
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL10600HTCP
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details