Generation Brands Pendant Light Fixture OL1011ORB

Description
STAINLESS STEEL (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 13 INCH 25 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE HOMESTEAD BRAND CANOPY DIAMETER 6 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STAINLESS STEEL (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 13 INCH 25 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE HOMESTEAD BRAND CANOPY DIAMETER 6 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL1011ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL1011ORB
Pendant Light Fixture OL1011ORB
STAINLESS STEEL (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 13 INCH 25 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE HOMESTEAD BRAND CANOPY DIAMETER 6 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
  • STAINLESS STEEL (BODY) MATERIAL
  • OIL RUBBED BRONZE (BODY) FINISH
  • 13 INCH
  • 25 INCH
  • 180 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • HOMESTEAD BRAND
  • CANOPY DIAMETER 6 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1011ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details