Generation Brands Surface Landscape Light OL1008ORB

Description
SQUARE TOP TYPE STAINLESS STEEL (BODY) MATERIAL 13 INCH W X 31 INCH H SIZE OIL RUBBED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND WIRE LENGTH 12 INCH
Datasheet
Description
SQUARE TOP TYPE STAINLESS STEEL (BODY) MATERIAL 13 INCH W X 31 INCH H SIZE OIL RUBBED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL1008ORB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL1008ORB
Surface Landscape Light OL1008ORB
SQUARE TOP TYPE STAINLESS STEEL (BODY) MATERIAL 13 INCH W X 31 INCH H SIZE OIL RUBBED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND WIRE LENGTH 12 INCH
  • SQUARE TOP TYPE
  • STAINLESS STEEL (BODY) MATERIAL
  • 13 INCH W X 31 INCH H SIZE
  • OIL RUBBED BRONZE (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (4) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • HOMESTEAD BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1008ORB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details