Generation Brands Outdoor Wall Light OL1003ORB

Description
9-1/2 INCH W X 6-1/2 INCH D X 18-1/4 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND BACKPLATE SIZE 9-1/2 INCH W X 14 INCH H CENTER OF OUTLET BOX UP 11-3/8 INCH CENTER OF OUTLET BOX DOWN 6-7/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9-1/2 INCH W X 6-1/2 INCH D X 18-1/4 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND BACKPLATE SIZE 9-1/2 INCH W X 14 INCH H CENTER OF OUTLET BOX UP 11-3/8 INCH CENTER OF OUTLET BOX DOWN 6-7/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL1003ORB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL1003ORB
Outdoor Wall Light OL1003ORB
9-1/2 INCH W X 6-1/2 INCH D X 18-1/4 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND BACKPLATE SIZE 9-1/2 INCH W X 14 INCH H CENTER OF OUTLET BOX UP 11-3/8 INCH CENTER OF OUTLET BOX DOWN 6-7/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 9-1/2 INCH W X 6-1/2 INCH D X 18-1/4 INCH H SIZE
  • OIL RUBBED BRONZE FINISH
  • NO LAMP INCLUDED
  • (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STAINLESS STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HOMESTEAD BRAND
  • BACKPLATE SIZE 9-1/2 INCH W X 14 INCH H
  • CENTER OF OUTLET BOX UP 11-3/8 INCH
  • CENTER OF OUTLET BOX DOWN 6-7/8 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1003ORB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details