Generation Brands Wall Bracket Surface Fixture ODWB4220CB

Description
CORINTHIAN BRONZE FINISH 6 INCH 14-1/2 INCH 2 LAMP(S) MEDIUM CM TORPEDO LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CHAMELEON BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX BODY MATERIAL STEEL LAMP WATTAGE 60 W APPROVAL UL, CUL
Datasheet
Description
CORINTHIAN BRONZE FINISH 6 INCH 14-1/2 INCH 2 LAMP(S) MEDIUM CM TORPEDO LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CHAMELEON BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX BODY MATERIAL STEEL LAMP WATTAGE 60 W APPROVAL UL, CUL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Bracket Surface Fixture - ODWB4220CB - Generation Brands
Skokie, IL, USA
Wall Bracket Surface Fixture
ODWB4220CB
Wall Bracket Surface Fixture ODWB4220CB
CORINTHIAN BRONZE FINISH 6 INCH 14-1/2 INCH 2 LAMP(S) MEDIUM CM TORPEDO LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CHAMELEON BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX BODY MATERIAL STEEL LAMP WATTAGE 60 W APPROVAL UL, CUL
  • CORINTHIAN BRONZE FINISH
  • 6 INCH
  • 14-1/2 INCH
  • 2 LAMP(S)
  • MEDIUM CM TORPEDO LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • CHAMELEON BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • BODY MATERIAL STEEL
  • LAMP WATTAGE 60 W
  • APPROVAL UL, CUL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number ODWB4220CB
Product Name Wall Bracket Surface Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details