RECTANGULAR TYPE
32 INCH W X 35 INCH H SIZE
NATURAL OAK FINISH
WOOD/METAL/GLASS/MDF FRAME MATERIAL
CLEAR GLASS MIRROR MATERIAL
EXTENDED SIZE 1-1/2 INCH
Generation Brands
Done
Datasheet
Description
RECTANGULAR TYPE
32 INCH W X 35 INCH H SIZE
NATURAL OAK FINISH
WOOD/METAL/GLASS/MDF FRAME MATERIAL
CLEAR GLASS MIRROR MATERIAL
EXTENDED SIZE 1-1/2 INCH
RECTANGULAR TYPE
32 INCH W X 35 INCH H SIZE
NATURAL OAK FINISH
WOOD/METAL/GLASS/MDF FRAME MATERIAL
CLEAR GLASS MIRROR MATERIAL
EXTENDED SIZE 1-1/2 INCH