RECTANGULAR TYPE
36 INCH W X 48 INCH H SIZE
POLISHED SILVER FINISH
POLY URETHANE/GLASS/MDF FRAME MATERIAL
CLEAR GLASS MIRROR MATERIAL
EXTENDED SIZE 1-1/4 INCH
Generation Brands
Done
Datasheet
Description
RECTANGULAR TYPE
36 INCH W X 48 INCH H SIZE
POLISHED SILVER FINISH
POLY URETHANE/GLASS/MDF FRAME MATERIAL
CLEAR GLASS MIRROR MATERIAL
EXTENDED SIZE 1-1/4 INCH
RECTANGULAR TYPE
36 INCH W X 48 INCH H SIZE
POLISHED SILVER FINISH
POLY URETHANE/GLASS/MDF FRAME MATERIAL
CLEAR GLASS MIRROR MATERIAL
EXTENDED SIZE 1-1/4 INCH