RECTANGLE TYPE
30 INCH W X 36 INCH H SIZE
BUTTERCREAM CRACKLE, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
CRISFIELD BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 3/4 INCH DIA X 18 INCH W X 24 INCH H
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
30 INCH W X 36 INCH H SIZE
BUTTERCREAM CRACKLE, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
CRISFIELD BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 3/4 INCH DIA X 18 INCH W X 24 INCH H
RECTANGLE TYPE
30 INCH W X 36 INCH H SIZE
BUTTERCREAM CRACKLE, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
CRISFIELD BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 3/4 INCH DIA X 18 INCH W X 24 INCH H