ROUND TYPE
36 INCH DIA SIZE
HI GLOSS WHITE, CLEAR (GLASS) FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
PEONY BRAND
BEVEL SIZE 0.5 INCH
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1/2 INCH DIA X 12 INCH W
Generation Brands
Done
Datasheet
Description
ROUND TYPE
36 INCH DIA SIZE
HI GLOSS WHITE, CLEAR (GLASS) FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
PEONY BRAND
BEVEL SIZE 0.5 INCH
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1/2 INCH DIA X 12 INCH W
ROUND TYPE
36 INCH DIA SIZE
HI GLOSS WHITE, CLEAR (GLASS) FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
PEONY BRAND
BEVEL SIZE 0.5 INCH
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1/2 INCH DIA X 12 INCH W
ROUND TYPE
36 INCH DIA SIZE
HI GLOSS WHITE, CLEAR (GLASS) FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL