RECTANGLE TYPE
22 INCH W X 28 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA
EXTENDS SIZE 1/2 INCH
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
22 INCH W X 28 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA
EXTENDS SIZE 1/2 INCH
RECTANGLE TYPE
22 INCH W X 28 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA
EXTENDS SIZE 1/2 INCH
RECTANGLE TYPE
22 INCH W X 28 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA