RECTANGLE TYPE
24 INCH W X 36 INCH H SIZE
OIL RUBBED BRONZE FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
SMYTHE BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 1 INCH
GLASS SIZE 14-1/2 INCH W X 26-1/2 INCH H
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
24 INCH W X 36 INCH H SIZE
OIL RUBBED BRONZE FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
SMYTHE BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 1 INCH
GLASS SIZE 14-1/2 INCH W X 26-1/2 INCH H
RECTANGLE TYPE
24 INCH W X 36 INCH H SIZE
OIL RUBBED BRONZE FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
SMYTHE BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 1 INCH
GLASS SIZE 14-1/2 INCH W X 26-1/2 INCH H