RECTANGLE TYPE
30 INCH W X 40 INCH SIZE
SILVER SAND, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
STEPPED BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 4-1/4 INCH
GLASS SIZE 1 INCH DIA X 20-1/2 INCH W X 30-1/2 INCH H
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
30 INCH W X 40 INCH SIZE
SILVER SAND, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
STEPPED BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 4-1/4 INCH
GLASS SIZE 1 INCH DIA X 20-1/2 INCH W X 30-1/2 INCH H
RECTANGLE TYPE
30 INCH W X 40 INCH SIZE
SILVER SAND, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
STEPPED BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 4-1/4 INCH
GLASS SIZE 1 INCH DIA X 20-1/2 INCH W X 30-1/2 INCH H
RECTANGLE TYPE
30 INCH W X 40 INCH SIZE
SILVER SAND, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
STEPPED BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 4-1/4 INCH
GLASS SIZE 1 INCH DIA X 20-1/2 INCH W X 30-1/2 INCH H