ROUND TYPE
28-1/2 INCH DIA SIZE
OIL RUBBED BRONZE, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
JOHNSON BRAND
EXTENDS SIZE 2 INCH
GLASS SIZE 1 INCH DIA X 27-1/2 INCH H
Generation Brands
Done
Datasheet
Description
ROUND TYPE
28-1/2 INCH DIA SIZE
OIL RUBBED BRONZE, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
JOHNSON BRAND
EXTENDS SIZE 2 INCH
GLASS SIZE 1 INCH DIA X 27-1/2 INCH H
ROUND TYPE
28-1/2 INCH DIA SIZE
OIL RUBBED BRONZE, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
JOHNSON BRAND
EXTENDS SIZE 2 INCH
GLASS SIZE 1 INCH DIA X 27-1/2 INCH H