OVAL TYPE
24 INCH W X 32-7/8 INCH H SIZE
BLACK ANTIQUE SILVER, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
JACKIE BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 1 INCH
GLASS SIZE 22-1/2 INCH W X 31-1/2 INCH H
Generation Brands
Done
Datasheet
Description
OVAL TYPE
24 INCH W X 32-7/8 INCH H SIZE
BLACK ANTIQUE SILVER, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
JACKIE BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 1 INCH
GLASS SIZE 22-1/2 INCH W X 31-1/2 INCH H
OVAL TYPE
24 INCH W X 32-7/8 INCH H SIZE
BLACK ANTIQUE SILVER, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
JACKIE BRAND
BEVEL SIZE 1 INCH
EXTENDS SIZE 1 INCH
GLASS SIZE 22-1/2 INCH W X 31-1/2 INCH H