RECTANGLE TYPE
26-3/4 INCH W X 32-3/4 INCH H SIZE
GOLD/SILVER, CLEAR (GLASS) FINISH
WOOD FRAME MATERIAL
GLASS MIRROR MATERIAL
DARWIN BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 1-3/8 INCH
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
26-3/4 INCH W X 32-3/4 INCH H SIZE
GOLD/SILVER, CLEAR (GLASS) FINISH
WOOD FRAME MATERIAL
GLASS MIRROR MATERIAL
DARWIN BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 1-3/8 INCH
RECTANGLE TYPE
26-3/4 INCH W X 32-3/4 INCH H SIZE
GOLD/SILVER, CLEAR (GLASS) FINISH
WOOD FRAME MATERIAL
GLASS MIRROR MATERIAL
DARWIN BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 1-3/8 INCH
RECTANGLE TYPE
26-3/4 INCH W X 32-3/4 INCH H SIZE
GOLD/SILVER, CLEAR (GLASS) FINISH
WOOD FRAME MATERIAL
GLASS MIRROR MATERIAL
DARWIN BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA