RECTANGLE TYPE
36 INCH W X 36 INCH H SIZE
SILVER LEAF, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
GALAXY BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 1-1/8 INCH
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
36 INCH W X 36 INCH H SIZE
SILVER LEAF, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
GALAXY BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 1-1/8 INCH
RECTANGLE TYPE
36 INCH W X 36 INCH H SIZE
SILVER LEAF, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
GALAXY BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 1-1/8 INCH
RECTANGLE TYPE
36 INCH W X 36 INCH H SIZE
SILVER LEAF, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
GALAXY BRAND
GLASS DIMENSION 22 INCH W X 28 INCH H X 1-1/4 INCH DIA