20-3/8 INCH W X 30-1/4 INCH H SIZE
ARCTIC SILVER, CLEAR (GLASS) FINISH
STEEL FRAME MATERIAL
GLASS MIRROR MATERIAL
PRISCILLA BRAND
GLASS DIMENSION 24-1/8 INCH L X 14-3/8 INCH W
EXTENDS SIZE 1-1/4 INCH
Generation Brands
Done
Datasheet
Description
20-3/8 INCH W X 30-1/4 INCH H SIZE
ARCTIC SILVER, CLEAR (GLASS) FINISH
STEEL FRAME MATERIAL
GLASS MIRROR MATERIAL
PRISCILLA BRAND
GLASS DIMENSION 24-1/8 INCH L X 14-3/8 INCH W
EXTENDS SIZE 1-1/4 INCH
20-3/8 INCH W X 30-1/4 INCH H SIZE
ARCTIC SILVER, CLEAR (GLASS) FINISH
STEEL FRAME MATERIAL
GLASS MIRROR MATERIAL
PRISCILLA BRAND
GLASS DIMENSION 24-1/8 INCH L X 14-3/8 INCH W
EXTENDS SIZE 1-1/4 INCH