OVAL TYPE
20 INCH W X 34-7/8 INCH H SIZE
OXIDIZED BRONZE FINISH
STEEL FRAME MATERIAL
VALENTINA BRAND
EXTENDS SIZE 1-1/2 INCH
BACKPLATE SIZE 13-1/2 INCH L X 5 INCH W X 1-1/4 INCH DEPTH
CONNECTION TYPE MOUNTED TO BOX
Generation Brands
Done
Datasheet
Description
OVAL TYPE
20 INCH W X 34-7/8 INCH H SIZE
OXIDIZED BRONZE FINISH
STEEL FRAME MATERIAL
VALENTINA BRAND
EXTENDS SIZE 1-1/2 INCH
BACKPLATE SIZE 13-1/2 INCH L X 5 INCH W X 1-1/4 INCH DEPTH
CONNECTION TYPE MOUNTED TO BOX
OVAL TYPE
20 INCH W X 34-7/8 INCH H SIZE
OXIDIZED BRONZE FINISH
STEEL FRAME MATERIAL
VALENTINA BRAND
EXTENDS SIZE 1-1/2 INCH
BACKPLATE SIZE 13-1/2 INCH L X 5 INCH W X 1-1/4 INCH DEPTH
CONNECTION TYPE MOUNTED TO BOX
OVAL TYPE
20 INCH W X 34-7/8 INCH H SIZE
OXIDIZED BRONZE FINISH
STEEL FRAME MATERIAL
VALENTINA BRAND
EXTENDS SIZE 1-1/2 INCH
BACKPLATE SIZE 13-1/2 INCH L X 5 INCH W X 1-1/4 INCH DEPTH