Generation Brands Surface Ceiling Fan Light MC73WH-L

Description
FOUR LIGHT FITTER TYPE 12.6 INCH W X 10.2 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
Description
FOUR LIGHT FITTER TYPE 12.6 INCH W X 10.2 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC73WH-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC73WH-L
Surface Ceiling Fan Light MC73WH-L
FOUR LIGHT FITTER TYPE 12.6 INCH W X 10.2 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
  • FOUR LIGHT FITTER TYPE
  • 12.6 INCH W X 10.2 INCH H SIZE
  • WHITE COLOR
  • UL (CANADA AND US) APPROVAL
  • 4 LAMP(S)
  • 1 STANDARD PACKAGE
  • 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • MC MODEL
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC73WH-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details