Generation Brands Surface Ceiling Fan Light MC49-L

Description
BOWL TYPE 11 INCH DIA X 5-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, CANDELABRA BULB LAMP TYPE LAMP, (2) BOWL CAPS INCLUSION GLASS FINISH WHITE FAUX ALABASTER MC MODEL
Datasheet
Description
BOWL TYPE 11 INCH DIA X 5-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, CANDELABRA BULB LAMP TYPE LAMP, (2) BOWL CAPS INCLUSION GLASS FINISH WHITE FAUX ALABASTER MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC49-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC49-L
Surface Ceiling Fan Light MC49-L
BOWL TYPE 11 INCH DIA X 5-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, CANDELABRA BULB LAMP TYPE LAMP, (2) BOWL CAPS INCLUSION GLASS FINISH WHITE FAUX ALABASTER MC MODEL
  • BOWL TYPE
  • 11 INCH DIA X 5-1/2 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 3 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, CANDELABRA BULB LAMP TYPE
  • LAMP, (2) BOWL CAPS INCLUSION
  • GLASS FINISH WHITE FAUX ALABASTER
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC49-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details