Generation Brands Surface Ceiling Fan Light MC222CMG

Description
BOWL TYPE 12-1/8 INCH W X 7 INCH H SIZE ROMAN BRONZE COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION DIAMETER 12-1/8 INCH MC MODEL
Description
BOWL TYPE 12-1/8 INCH W X 7 INCH H SIZE ROMAN BRONZE COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION DIAMETER 12-1/8 INCH MC MODEL

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC222CMG - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC222CMG
Surface Ceiling Fan Light MC222CMG
BOWL TYPE 12-1/8 INCH W X 7 INCH H SIZE ROMAN BRONZE COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION DIAMETER 12-1/8 INCH MC MODEL
  • BOWL TYPE
  • 12-1/8 INCH W X 7 INCH H SIZE
  • ROMAN BRONZE COLOR
  • UL (CANADA AND US) APPROVAL
  • 3 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • DIAMETER 12-1/8 INCH
  • MC MODEL
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC222CMG
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details