Generation Brands Surface Ceiling Fan Light MC220WH

Description
LARGE DISK TYPE 10.375 INCH W X 4.625 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 2 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, A15 CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
Datasheet
Description
LARGE DISK TYPE 10.375 INCH W X 4.625 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 2 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, A15 CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC220WH - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC220WH
Surface Ceiling Fan Light MC220WH
LARGE DISK TYPE 10.375 INCH W X 4.625 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 2 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, A15 CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
  • LARGE DISK TYPE
  • 10.375 INCH W X 4.625 INCH H SIZE
  • WHITE COLOR
  • UL (CANADA AND US) APPROVAL
  • 2 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, A15 CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC220WH
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details