Generation Brands Surface Ceiling Fan Light MC220PN

Description
LARGE DISK TYPE 10.375 INCH W X 4.625 INCH H SIZE POLISHED NICKEL COLOR UL (CANADA AND US) APPROVAL 2 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, A15 CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
Description
LARGE DISK TYPE 10.375 INCH W X 4.625 INCH H SIZE POLISHED NICKEL COLOR UL (CANADA AND US) APPROVAL 2 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, A15 CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC220PN - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC220PN
Surface Ceiling Fan Light MC220PN
LARGE DISK TYPE 10.375 INCH W X 4.625 INCH H SIZE POLISHED NICKEL COLOR UL (CANADA AND US) APPROVAL 2 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, A15 CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
  • LARGE DISK TYPE
  • 10.375 INCH W X 4.625 INCH H SIZE
  • POLISHED NICKEL COLOR
  • UL (CANADA AND US) APPROVAL
  • 2 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, A15 CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • MC MODEL
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC220PN
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details