Generation Brands Surface Ceiling Fan Light MC219-L

Description
BOWL TYPE 13 INCH W X 6.5 INCH H SIZE UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, CANDELABRA BULB LAMP TYPE LAMP, MOUNTING HARDWARE, (3) BOWL CAPS INCLUSION GLASS FINISH IRIDESCENT STONE MC MODEL
Description
BOWL TYPE 13 INCH W X 6.5 INCH H SIZE UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, CANDELABRA BULB LAMP TYPE LAMP, MOUNTING HARDWARE, (3) BOWL CAPS INCLUSION GLASS FINISH IRIDESCENT STONE MC MODEL

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC219-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC219-L
Surface Ceiling Fan Light MC219-L
BOWL TYPE 13 INCH W X 6.5 INCH H SIZE UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, CANDELABRA BULB LAMP TYPE LAMP, MOUNTING HARDWARE, (3) BOWL CAPS INCLUSION GLASS FINISH IRIDESCENT STONE MC MODEL
  • BOWL TYPE
  • 13 INCH W X 6.5 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 3 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, CANDELABRA BULB LAMP TYPE
  • LAMP, MOUNTING HARDWARE, (3) BOWL CAPS INCLUSION
  • GLASS FINISH IRIDESCENT STONE
  • MC MODEL
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC219-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details