Generation Brands Surface Ceiling Fan Light MC214WH

Description
OPAL GLASS TYPE 7-5/16 INCH W X 6-3/32 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN MC MODEL
Datasheet
Description
OPAL GLASS TYPE 7-5/16 INCH W X 6-3/32 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC214WH - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC214WH
Surface Ceiling Fan Light MC214WH
OPAL GLASS TYPE 7-5/16 INCH W X 6-3/32 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN MC MODEL
  • OPAL GLASS TYPE
  • 7-5/16 INCH W X 6-3/32 INCH H SIZE
  • WHITE COLOR
  • UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • 1 STANDARD PACKAGE
  • 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE
  • LAMP, MOUNTING HARDWARE INCLUSION
  • APPLICATION DRY LOCATION
  • SWITCH TYPE PULL CHAIN
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC214WH
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details