Generation Brands Surface Ceiling Fan Light MC214BS

Description
OPAL GLASS TYPE 7-5/16 INCH W X 6-3/32 INCH H SIZE BRUSHED STEEL COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN MC MODEL
Datasheet
Description
OPAL GLASS TYPE 7-5/16 INCH W X 6-3/32 INCH H SIZE BRUSHED STEEL COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC214BS - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC214BS
Surface Ceiling Fan Light MC214BS
OPAL GLASS TYPE 7-5/16 INCH W X 6-3/32 INCH H SIZE BRUSHED STEEL COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN MC MODEL
  • OPAL GLASS TYPE
  • 7-5/16 INCH W X 6-3/32 INCH H SIZE
  • BRUSHED STEEL COLOR
  • UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • 1 STANDARD PACKAGE
  • 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE
  • LAMP, MOUNTING HARDWARE INCLUSION
  • APPLICATION DRY LOCATION
  • SWITCH TYPE PULL CHAIN
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC214BS
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details