Generation Brands Surface Ceiling Fan Light MC213CZG

Description
BOWL TYPE 15 INCH W X 7 INCH H SIZE CHAMPAGNE SCAVO COLOR 3 LAMP(S) 1 STANDARD PACKAGE 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION FLUSH MOUNT HEIGHT 8-3/4 INCH SWITCH TYPE PULL CHAIN MC MODEL
Datasheet
Description
BOWL TYPE 15 INCH W X 7 INCH H SIZE CHAMPAGNE SCAVO COLOR 3 LAMP(S) 1 STANDARD PACKAGE 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION FLUSH MOUNT HEIGHT 8-3/4 INCH SWITCH TYPE PULL CHAIN MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC213CZG - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC213CZG
Surface Ceiling Fan Light MC213CZG
BOWL TYPE 15 INCH W X 7 INCH H SIZE CHAMPAGNE SCAVO COLOR 3 LAMP(S) 1 STANDARD PACKAGE 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION FLUSH MOUNT HEIGHT 8-3/4 INCH SWITCH TYPE PULL CHAIN MC MODEL
  • BOWL TYPE
  • 15 INCH W X 7 INCH H SIZE
  • CHAMPAGNE SCAVO COLOR
  • 3 LAMP(S)
  • 1 STANDARD PACKAGE
  • 23 W, 120 V, GU24 COMPACT FLUORESCENT BULB LAMP TYPE
  • LAMP, MOUNTING HARDWARE INCLUSION
  • FLUSH MOUNT HEIGHT 8-3/4 INCH
  • SWITCH TYPE PULL CHAIN
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC213CZG
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details