Generation Brands Surface Ceiling Fan Light MC18WH-B

Description
OPAL GLASS TYPE 10 INCH W X 3.875 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 13 W, 120 V, E-27 COMPACT FLUORESCENT BULB LAMP TYPE LAMP INCLUSION MC MODEL
Datasheet
Description
OPAL GLASS TYPE 10 INCH W X 3.875 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 13 W, 120 V, E-27 COMPACT FLUORESCENT BULB LAMP TYPE LAMP INCLUSION MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC18WH-B - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC18WH-B
Surface Ceiling Fan Light MC18WH-B
OPAL GLASS TYPE 10 INCH W X 3.875 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 13 W, 120 V, E-27 COMPACT FLUORESCENT BULB LAMP TYPE LAMP INCLUSION MC MODEL
  • OPAL GLASS TYPE
  • 10 INCH W X 3.875 INCH H SIZE
  • WHITE COLOR
  • UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • 1 STANDARD PACKAGE
  • 13 W, 120 V, E-27 COMPACT FLUORESCENT BULB LAMP TYPE
  • LAMP INCLUSION
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC18WH-B
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details