Generation Brands Surface Ceiling Fan Light MC102-L

Description
WILDERNESS LODGE PINE BOWL TYPE 13-1/2 INCH W X 6 INCH H SIZE WEATHERED IRON COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION DIAMETER 13-1/2 INCH MC MODEL
Datasheet
Description
WILDERNESS LODGE PINE BOWL TYPE 13-1/2 INCH W X 6 INCH H SIZE WEATHERED IRON COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION DIAMETER 13-1/2 INCH MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC102-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC102-L
Surface Ceiling Fan Light MC102-L
WILDERNESS LODGE PINE BOWL TYPE 13-1/2 INCH W X 6 INCH H SIZE WEATHERED IRON COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION DIAMETER 13-1/2 INCH MC MODEL
  • WILDERNESS LODGE PINE BOWL TYPE
  • 13-1/2 INCH W X 6 INCH H SIZE
  • WEATHERED IRON COLOR
  • UL (CANADA AND US) APPROVAL
  • 3 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP, MOUNTING HARDWARE INCLUSION
  • DIAMETER 13-1/2 INCH
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC102-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details