Generation Brands Surface Ceiling Fan Light H4BS-L

Description
FOUR LIGHT FITTER TYPE 7 INCH W X 3-1/2 INCH H SIZE BRUSHED STEEL COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN H4 MODEL
Datasheet
Description
FOUR LIGHT FITTER TYPE 7 INCH W X 3-1/2 INCH H SIZE BRUSHED STEEL COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN H4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - H4BS-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
H4BS-L
Surface Ceiling Fan Light H4BS-L
FOUR LIGHT FITTER TYPE 7 INCH W X 3-1/2 INCH H SIZE BRUSHED STEEL COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN H4 MODEL
  • FOUR LIGHT FITTER TYPE
  • 7 INCH W X 3-1/2 INCH H SIZE
  • BRUSHED STEEL COLOR
  • UL (CANADA AND US) APPROVAL
  • 4 LAMP(S)
  • 1 STANDARD PACKAGE
  • 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • APPLICATION DRY LOCATION
  • SWITCH TYPE PULL CHAIN
  • H4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number H4BS-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details