Generation Brands Surface Ceiling Fan Light H3BS-L

Description
THREE LIGHT FITTER TYPE 6-1/2 INCH W X 3-1/2 INCH H SIZE BRUSHED STEEL COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION/NON-INSULAT ED SWITCH TYPE PULL CHAIN H3 MODEL
Datasheet
Description
THREE LIGHT FITTER TYPE 6-1/2 INCH W X 3-1/2 INCH H SIZE BRUSHED STEEL COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION/NON-INSULAT ED SWITCH TYPE PULL CHAIN H3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - H3BS-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
H3BS-L
Surface Ceiling Fan Light H3BS-L
THREE LIGHT FITTER TYPE 6-1/2 INCH W X 3-1/2 INCH H SIZE BRUSHED STEEL COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION/NON-INSULAT ED SWITCH TYPE PULL CHAIN H3 MODEL
  • THREE LIGHT FITTER TYPE
  • 6-1/2 INCH W X 3-1/2 INCH H SIZE
  • BRUSHED STEEL COLOR
  • UL (CANADA AND US) APPROVAL
  • 3 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • APPLICATION DRY LOCATION/NON-INSULATED
  • SWITCH TYPE PULL CHAIN
  • H3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number H3BS-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details