Generation Brands Surface Ceiling Fan Light H3AB-L

Description
THREE LIGHT FITTER TYPE 6-1/2 INCH W X 3-1/2 INCH H SIZE ANTIQUE BRASS COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN H3 MODEL
Description
THREE LIGHT FITTER TYPE 6-1/2 INCH W X 3-1/2 INCH H SIZE ANTIQUE BRASS COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN H3 MODEL

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - H3AB-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
H3AB-L
Surface Ceiling Fan Light H3AB-L
THREE LIGHT FITTER TYPE 6-1/2 INCH W X 3-1/2 INCH H SIZE ANTIQUE BRASS COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN H3 MODEL
  • THREE LIGHT FITTER TYPE
  • 6-1/2 INCH W X 3-1/2 INCH H SIZE
  • ANTIQUE BRASS COLOR
  • UL (CANADA AND US) APPROVAL
  • 3 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • APPLICATION DRY LOCATION
  • SWITCH TYPE PULL CHAIN
  • H3 MODEL
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number H3AB-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details