Generation Brands Close to Ceiling Lighting Fixture FM408ORB

Description
BROWN MERCURY PLATING GLASS SHADE MATERIAL OIL RUBBED BRONZE FINISH 9 INCH 8-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION APPROVAL ETL
Datasheet
Description
BROWN MERCURY PLATING GLASS SHADE MATERIAL OIL RUBBED BRONZE FINISH 9 INCH 8-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION APPROVAL ETL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM408ORB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM408ORB
Close to Ceiling Lighting Fixture FM408ORB
BROWN MERCURY PLATING GLASS SHADE MATERIAL OIL RUBBED BRONZE FINISH 9 INCH 8-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION APPROVAL ETL
  • BROWN MERCURY PLATING GLASS SHADE MATERIAL
  • OIL RUBBED BRONZE FINISH
  • 9 INCH
  • 8-7/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE RATING 120 V
  • APPLICATION DAMP LOCATION
  • APPROVAL ETL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM408ORB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details