Generation Brands Close to Ceiling Lighting Fixture FM376RI

Description
STEEL/STONE (BODY) MATERIAL RUSTIC IRON (BODY) FINISH 15-3/4 INCH 8-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CANOPY SIZE 1-1/8 INCH L X 15-3/4 INCH DIA X 1-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/STONE (BODY) MATERIAL RUSTIC IRON (BODY) FINISH 15-3/4 INCH 8-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CANOPY SIZE 1-1/8 INCH L X 15-3/4 INCH DIA X 1-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM376RI - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM376RI
Close to Ceiling Lighting Fixture FM376RI
STEEL/STONE (BODY) MATERIAL RUSTIC IRON (BODY) FINISH 15-3/4 INCH 8-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CANOPY SIZE 1-1/8 INCH L X 15-3/4 INCH DIA X 1-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
  • STEEL/STONE (BODY) MATERIAL
  • RUSTIC IRON (BODY) FINISH
  • 15-3/4 INCH
  • 8-3/4 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MAARID BRAND
  • CANOPY SIZE 1-1/8 INCH L X 15-3/4 INCH DIA X 1-1/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM376RI
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details