Generation Brands Close to Ceiling Lighting Fixture FM372PN

Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), CLEAR (SHADE) FINISH 13-3/16 INCH 6-1/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIBU BRAND SHADE SIZE 11-31/32 INCH DIA X 3-31/32 INCH H CANOPY SIZE 13-3/16 INCH DIA X 1-7/16 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), CLEAR (SHADE) FINISH 13-3/16 INCH 6-1/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIBU BRAND SHADE SIZE 11-31/32 INCH DIA X 3-31/32 INCH H CANOPY SIZE 13-3/16 INCH DIA X 1-7/16 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM372PN - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM372PN
Close to Ceiling Lighting Fixture FM372PN
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), CLEAR (SHADE) FINISH 13-3/16 INCH 6-1/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIBU BRAND SHADE SIZE 11-31/32 INCH DIA X 3-31/32 INCH H CANOPY SIZE 13-3/16 INCH DIA X 1-7/16 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY), CLEAR (SHADE) FINISH
  • 13-3/16 INCH
  • 6-1/8 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MALIBU BRAND
  • SHADE SIZE 11-31/32 INCH DIA X 3-31/32 INCH H
  • CANOPY SIZE 13-3/16 INCH DIA X 1-7/16 INCH D
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM372PN
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details