Generation Brands Close to Ceiling Lighting Fixture FM370BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 13-3/16 INCH 5-5/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND SHADE SIZE 11-11/16 INCH DIA X 3-9/16 INCH H CANOPY SIZE 13-3/16 INCH DIA X 1-9/16 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 13-3/16 INCH 5-5/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND SHADE SIZE 11-11/16 INCH DIA X 3-9/16 INCH H CANOPY SIZE 13-3/16 INCH DIA X 1-9/16 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM370BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM370BS
Close to Ceiling Lighting Fixture FM370BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 13-3/16 INCH 5-5/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND SHADE SIZE 11-11/16 INCH DIA X 3-9/16 INCH H CANOPY SIZE 13-3/16 INCH DIA X 1-9/16 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 13-3/16 INCH
  • 5-5/8 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KINCAID BRAND
  • SHADE SIZE 11-11/16 INCH DIA X 3-9/16 INCH H
  • CANOPY SIZE 13-3/16 INCH DIA X 1-9/16 INCH D
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM370BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details