Generation Brands Close to Ceiling Lighting Fixture FM367MAW

Description
RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH 13-1/2 INCH 7-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 10 INCH DIA X 3-5/8 INCH H CANOPY SIZE 13-1/2 INCH DIA X 1-3/4 INCH D LAMP VOLTAGE 120 V
Description
RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH 13-1/2 INCH 7-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 10 INCH DIA X 3-5/8 INCH H CANOPY SIZE 13-1/2 INCH DIA X 1-3/4 INCH D LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM367MAW - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM367MAW
Close to Ceiling Lighting Fixture FM367MAW
RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH 13-1/2 INCH 7-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 10 INCH DIA X 3-5/8 INCH H CANOPY SIZE 13-1/2 INCH DIA X 1-3/4 INCH D LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL
  • MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH
  • 13-1/2 INCH
  • 7-3/4 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BLAIR BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • SHADE SIZE 10 INCH DIA X 3-5/8 INCH H
  • CANOPY SIZE 13-1/2 INCH DIA X 1-3/4 INCH D
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM367MAW
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details