Generation Brands Close to Ceiling Lighting Fixture FM366HTBZ

Description
STEEL/ALUMINUM (BODY), GLASS BOWL (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 14 INCH 6-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND SHADE SIZE 12-1/4 INCH DIA X 5-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY), GLASS BOWL (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 14 INCH 6-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND SHADE SIZE 12-1/4 INCH DIA X 5-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM366HTBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM366HTBZ
Close to Ceiling Lighting Fixture FM366HTBZ
STEEL/ALUMINUM (BODY), GLASS BOWL (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 14 INCH 6-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND SHADE SIZE 12-1/4 INCH DIA X 5-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY), GLASS BOWL (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH
  • 14 INCH
  • 6-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • NOLAN BRAND
  • SHADE SIZE 12-1/4 INCH DIA X 5-1/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM366HTBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details