Generation Brands Close to Ceiling Lighting Fixture FM358BK

Description
METAL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), OPAL ETCHED (SHADE) FINISH 14 INCH 6-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 12-1/2 INCH DIA X 4-1/8 INCH H LAMP VOLTAGE 120 V
Description
METAL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), OPAL ETCHED (SHADE) FINISH 14 INCH 6-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 12-1/2 INCH DIA X 4-1/8 INCH H LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM358BK - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM358BK
Close to Ceiling Lighting Fixture FM358BK
METAL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), OPAL ETCHED (SHADE) FINISH 14 INCH 6-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 12-1/2 INCH DIA X 4-1/8 INCH H LAMP VOLTAGE 120 V
  • METAL (BODY), GLASS (SHADE) MATERIAL
  • BLACK (BODY), OPAL ETCHED (SHADE) FINISH
  • 14 INCH
  • 6-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MERRITT BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • SHADE SIZE 12-1/2 INCH DIA X 4-1/8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM358BK
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details