Generation Brands Close to Ceiling Lighting Fixture FM355BUS

Description
STEEL/ALUMINUM (BODY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY), BEIGE (SHADE) FINISH 12-1/4 INCH 8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND SHADE SIZE 10-1/4 INCH DIA WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY), BEIGE (SHADE) FINISH 12-1/4 INCH 8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND SHADE SIZE 10-1/4 INCH DIA WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM355BUS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM355BUS
Close to Ceiling Lighting Fixture FM355BUS
STEEL/ALUMINUM (BODY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY), BEIGE (SHADE) FINISH 12-1/4 INCH 8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND SHADE SIZE 10-1/4 INCH DIA WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY), FABRIC (SHADE) MATERIAL
  • BURNISHED SILVER (BODY), BEIGE (SHADE) FINISH
  • 12-1/4 INCH
  • 8 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LUCIA BRAND
  • SHADE SIZE 10-1/4 INCH DIA
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM355BUS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details