Generation Brands Close to Ceiling Lighting Fixture FM354BK

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 6-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND SHADE SIZE 13 INCH DIA X 3-3/4 INCH H CANOPY SIZE 9-3/4 INCH DIA X 7/8 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 6-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND SHADE SIZE 13 INCH DIA X 3-3/4 INCH H CANOPY SIZE 9-3/4 INCH DIA X 7/8 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM354BK - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM354BK
Close to Ceiling Lighting Fixture FM354BK
STEEL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 6-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND SHADE SIZE 13 INCH DIA X 3-3/4 INCH H CANOPY SIZE 9-3/4 INCH DIA X 7/8 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U CHANNEL BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 13 INCH
  • 6-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PEYTON BRAND
  • SHADE SIZE 13 INCH DIA X 3-3/4 INCH H
  • CANOPY SIZE 9-3/4 INCH DIA X 7/8 INCH D
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM354BK
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details