Generation Brands Close to Ceiling Lighting Fixture FM353CH

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15 INCH 4-3/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND HEIGHT 4-3/8 INCH SHADE SIZE 14-1/8 INCH DIA X 3 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15 INCH 4-3/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND HEIGHT 4-3/8 INCH SHADE SIZE 14-1/8 INCH DIA X 3 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM353CH - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM353CH
Close to Ceiling Lighting Fixture FM353CH
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15 INCH 4-3/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND HEIGHT 4-3/8 INCH SHADE SIZE 14-1/8 INCH DIA X 3 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 15 INCH
  • 4-3/8 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PERRY BRAND
  • HEIGHT 4-3/8 INCH
  • SHADE SIZE 14-1/8 INCH DIA X 3 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM353CH
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details