Generation Brands Close to Ceiling Lighting Fixture FM341FSV

Description
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 13 INCH 7-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CELINE BRAND SHADE SIZE 10-5/8 INCH DIA X 3-1/4 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 13 INCH 7-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CELINE BRAND SHADE SIZE 10-5/8 INCH DIA X 3-1/4 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM341FSV - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM341FSV
Close to Ceiling Lighting Fixture FM341FSV
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 13 INCH 7-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CELINE BRAND SHADE SIZE 10-5/8 INCH DIA X 3-1/4 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH
  • 13 INCH
  • 7-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CELINE BRAND
  • SHADE SIZE 10-5/8 INCH DIA X 3-1/4 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CENTER PIPE
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM341FSV
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details