Generation Brands Close to Ceiling Lighting Fixture FM339SLP

Description
STEEL (BODY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL SILVER LEAF PATINA (BODY), IVORY (SHADE), OPAL ETCHED (DIFFUSER) FINISH 14-3/4 INCH 6-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ARABESQUE BRAND SHADE SIZE 12 INCH DIA X 6-1/2 INCH H DIFFUSER DIAMETER 11-5/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL SILVER LEAF PATINA (BODY), IVORY (SHADE), OPAL ETCHED (DIFFUSER) FINISH 14-3/4 INCH 6-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ARABESQUE BRAND SHADE SIZE 12 INCH DIA X 6-1/2 INCH H DIFFUSER DIAMETER 11-5/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM339SLP - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM339SLP
Close to Ceiling Lighting Fixture FM339SLP
STEEL (BODY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL SILVER LEAF PATINA (BODY), IVORY (SHADE), OPAL ETCHED (DIFFUSER) FINISH 14-3/4 INCH 6-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ARABESQUE BRAND SHADE SIZE 12 INCH DIA X 6-1/2 INCH H DIFFUSER DIAMETER 11-5/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
  • STEEL (BODY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL
  • SILVER LEAF PATINA (BODY), IVORY (SHADE), OPAL ETCHED (DIFFUSER) FINISH
  • 14-3/4 INCH
  • 6-3/4 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ARABESQUE BRAND
  • SHADE SIZE 12 INCH DIA X 6-1/2 INCH H
  • DIFFUSER DIAMETER 11-5/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CENTER PIPE
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM339SLP
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details