Generation Brands Close to Ceiling Lighting Fixture FM337ASTB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 15 INCH 6-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JUSTINE BRAND SHADE SIZE 14-3/8 INCH DIA X 3-7/8 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 15 INCH 6-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JUSTINE BRAND SHADE SIZE 14-3/8 INCH DIA X 3-7/8 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM337ASTB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM337ASTB
Close to Ceiling Lighting Fixture FM337ASTB
STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 15 INCH 6-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JUSTINE BRAND SHADE SIZE 14-3/8 INCH DIA X 3-7/8 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH
  • 15 INCH
  • 6-3/4 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • JUSTINE BRAND
  • SHADE SIZE 14-3/8 INCH DIA X 3-7/8 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CENTER PIPE
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM337ASTB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details