Generation Brands Close to Ceiling Lighting Fixture FM334HTBZ

Description
GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), BARK TEXTURE WITH AMBER ETCH (SHADE) FINISH 14 INCH 4-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PRESTON BRAND SHADE SIZE 13-3/8 INCH DIA X 4-1/4 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW SET LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), BARK TEXTURE WITH AMBER ETCH (SHADE) FINISH 14 INCH 4-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PRESTON BRAND SHADE SIZE 13-3/8 INCH DIA X 4-1/4 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW SET LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM334HTBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM334HTBZ
Close to Ceiling Lighting Fixture FM334HTBZ
GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), BARK TEXTURE WITH AMBER ETCH (SHADE) FINISH 14 INCH 4-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PRESTON BRAND SHADE SIZE 13-3/8 INCH DIA X 4-1/4 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW SET LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), BARK TEXTURE WITH AMBER ETCH (SHADE) FINISH
  • 14 INCH
  • 4-7/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PRESTON BRAND
  • SHADE SIZE 13-3/8 INCH DIA X 4-1/4 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW SET
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM334HTBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details